Microchip Technology, Inc. CAN FD Transmitter with Wake-Up Pattern Option MCP2544WFD

Description
The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Datasheet
Description
The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN FD Transmitter with Wake-Up Pattern Option - MCP2544WFD - Microchip Technology, Inc.
Chandler, AZ, United States
CAN FD Transmitter with Wake-Up Pattern Option
MCP2544WFD
CAN FD Transmitter with Wake-Up Pattern Option MCP2544WFD
The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements Optimized for CAN FD at 2, 5 and 8 Mbps Operation

The MCP2544WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD).

For 12V applications please consider the ATA6560

Additional Features

    • Supports CAN 2.0 and CAN with Flexible Data Rate CAN FD) Physical Layer Transceiver Requirements
    • Optimized for CAN FD at 2, 5 and 8 Mbps Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transmitters
Product Number MCP2544WFD
Product Name CAN FD Transmitter with Wake-Up Pattern Option
Package Type Surface Mount; ['DFN', 'TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
RF Transmitters - ATA5757-6DQJ - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 6 dBm
View Details
Wireless Universal Transmitter - RF 96 ST SW868 - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details