ROHM Semiconductor USA, LLC RF Transmitters - BH1427GUL-E2 BH1427GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 121041-BH1427GUL-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: -8dBm to -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Dimension: 32-XFBGA Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 121041-BH1427GUL-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: -8dBm to -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Dimension: 32-XFBGA Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1427GUL-E2 - 121041-BH1427GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1427GUL-E2
121041-BH1427GUL-E2
RF Transmitters - BH1427GUL-E2 121041-BH1427GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 121041-BH1427GUL-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: -8dBm to -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Dimension: 32-XFBGA Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 121041-BH1427GUL-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 108MHz
Power - Output: -8dBm to -2dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 16mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Dimension: 32-XFBGA
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - BH1427GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1427GUL-E2TR-ND
RF Transmitters BH1427GUL-E2TR-ND
RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 32-UFBGA, CSPBGA

RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 32-UFBGA, CSPBGA

Buy Now Datasheet
108MHZ Rf Transmitter - 871-BH1427GUL-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1427GUL-E2
108MHZ Rf Transmitter 871-BH1427GUL-E2
RF XMITTER FM 76-108MHZ 32XFBGA Product overview: BH1427GUL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1427GUL-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-108MHZ 32XFBGA Product overview: BH1427GUL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1427GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - BH1427GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1427GUL-E2
RF and Wireless - RF Transmitters BH1427GUL-E2
RF XMITTER FM 76-108MHZ 32XFBGA

RF XMITTER FM 76-108MHZ 32XFBGA

Supplier's Site
RF Transmitters - BH1427GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1427GUL-E2
RF Transmitters BH1427GUL-E2
RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 32-UFBGA, CSPBGA

RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 32-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 121041-BH1427GUL-E2 BH1427GUL-E2TR-ND 871-BH1427GUL-E2 BH1427GUL-E2 BH1427GUL-E2
Product Name RF Transmitters - BH1427GUL-E2 RF Transmitters 108MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Applications Mobile / Wireless Systems Wireless Audio Link LSI Wireless Audio Link LSI Wireless Audio Link LSI
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Output Power -8 dBm -8 to -2 dBm -8 to -2 dBm -8 dBm
Operating Frequency 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz
Supply Voltage 3.3 to 5.5 volts 3.3 to 5.5 volts 5.5 to 3.3 volts 3.3 to 5.5 volts
Unlock Full Specs
to access all available technical data