Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5208MZ HFBR-5208MZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920205-HFBR-5208MZ Features: Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2776, HFBR-5208MZ-ND, HFBR5208MZ
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920205-HFBR-5208MZ Features: Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2776, HFBR-5208MZ-ND, HFBR5208MZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5208MZ - 920205-HFBR-5208MZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5208MZ
920205-HFBR-5208MZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5208MZ 920205-HFBR-5208MZ
Manufacturer: Broadcom Limited Win Source Part Number: 920205-HFBR-5208MZ Features: Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2776, HFBR-5208MZ-ND, HFBR5208MZ

Manufacturer: Broadcom Limited
Win Source Part Number: 920205-HFBR-5208MZ
Features: Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-2776, HFBR-5208MZ-ND, HFBR5208MZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 920205-HFBR-5208MZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5208MZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data