ROHM Semiconductor USA, LLC 108MHZ Rf Transmitter BH1425GWL-E2

Description
RF XMITTER FM 76-108MHZ 32UFBGA Product overview: BH1425GWL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1425GWL-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF XMITTER FM 76-108MHZ 32UFBGA Product overview: BH1425GWL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1425GWL-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHZ Rf Transmitter - 871-BH1425GWL-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1425GWL-E2
108MHZ Rf Transmitter 871-BH1425GWL-E2
RF XMITTER FM 76-108MHZ 32UFBGA Product overview: BH1425GWL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1425GWL-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-108MHZ 32UFBGA Product overview: BH1425GWL-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1425GWL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - BH1425GWL-E2 - 722688-BH1425GWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1425GWL-E2
722688-BH1425GWL-E2
RF Transmitters - BH1425GWL-E2 722688-BH1425GWL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 722688-BH1425GWL-E2 Packaging: Reel Applications: Wireless Audio Link LSI Frequency: 76MHz ~ 108MHz Power - Output: -9dBm ~ -3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 32-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V Transmitting Current: 20mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 722688-BH1425GWL-E2
Packaging: Reel
Applications: Wireless Audio Link LSI
Frequency: 76MHz ~ 108MHz
Power - Output: -9dBm ~ -3dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 32-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 4V
Transmitting Current: 20mA

Buy Now
RF Transmitters - BH1425GWL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1425GWL-E2
RF Transmitters BH1425GWL-E2
RF Transmitter FM 76MHz ~ 108MHz -9dBm ~ -3dBm PCB, Surface Mount Antenna 32-UFBGA, WLCSP

RF Transmitter FM 76MHz ~ 108MHz -9dBm ~ -3dBm PCB, Surface Mount Antenna 32-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 871-BH1425GWL-E2 722688-BH1425GWL-E2 BH1425GWL-E2
Product Name 108MHZ Rf Transmitter RF Transmitters - BH1425GWL-E2 RF Transmitters
Applications Wireless Audio Link LSI Mobile / Wireless Systems
Package Type Reel Surface Mount; 32-UFBGA, WLCSP
RF Modulation FM
Communication Interface PCB, Surface Mount
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245ABQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-KF2-DS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.3 to 3.6 volts
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 2400 to 2484 MHz
View Details