ROHM Semiconductor USA, LLC RF Transmitters BH1418KN-E2

Description
RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN
Request a Quote Datasheet
Description
RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1418KN-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1418KN-E2TR-ND
RF Transmitters BH1418KN-E2TR-ND
RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN

RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN

Buy Now Datasheet
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1418KN-E2
108MHZ Rf Transmitter 871-BH1418KN-E2
RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1418KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1418KN-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1418KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1418KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1418KN-E2 - 011554-BH1418KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1418KN-E2
011554-BH1418KN-E2
RF Transmitters - BH1418KN-E2 011554-BH1418KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011554-BH1418KN-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 18.5mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 28-VFQFN Supply Voltage - Operating: 2.7 V to 4 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011554-BH1418KN-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 108MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18.5mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VFQFN
Supply Voltage - Operating: 2.7 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - BH1418KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1418KN-E2
RF Transmitters BH1418KN-E2
RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN

RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 28-VFQFN

Buy Now
RF and Wireless - RF Transmitters - BH1418KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1418KN-E2
RF and Wireless - RF Transmitters BH1418KN-E2
RF XMITTER FM 76-108MHZ 28VFQFN

RF XMITTER FM 76-108MHZ 28VFQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number BH1418KN-E2TR-ND 871-BH1418KN-E2 011554-BH1418KN-E2 BH1418KN-E2 BH1418KN-E2
Product Name RF Transmitters 108MHZ Rf Transmitter RF Transmitters - BH1418KN-E2 RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications Wireless Audio Link LSI Wireless Audio Link LSI Mobile / Wireless Systems Wireless Audio Link LSI
RF Modulation Frequency Modulation FM
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1156-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers