Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems ATWINC1500-MR210UB

Description
Win Source Part Number: 1235696-ATWINC1500-M R210UB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 19.5dBm Sensitivity: -98dBm Current - Receiving: 52.5mA ~ 70.1mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 132mA ~ 294mA Voltage - Supply: 3V ~ 4.2V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500
Request a Quote Datasheet
Description
Win Source Part Number: 1235696-ATWINC1500-M R210UB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 19.5dBm Sensitivity: -98dBm Current - Receiving: 52.5mA ~ 70.1mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 132mA ~ 294mA Voltage - Supply: 3V ~ 4.2V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235696-ATWINC1500-MR210UB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235696-ATWINC1500-MR210UB
RF/IF and RFID - RF Transceiver Modules and Modems 1235696-ATWINC1500-MR210UB
Win Source Part Number: 1235696-ATWINC1500-M R210UB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 19.5dBm Sensitivity: -98dBm Current - Receiving: 52.5mA ~ 70.1mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 132mA ~ 294mA Voltage - Supply: 3V ~ 4.2V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500

Win Source Part Number: 1235696-ATWINC1500-MR210UB
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72.2Mbps
Memory Size: 4MB Flash, 128kB RAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 19.5dBm
Sensitivity: -98dBm
Current - Receiving: 52.5mA ~ 70.1mA
RF Family/Standard: WiFi
Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 132mA ~ 294mA
Voltage - Supply: 3V ~ 4.2V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 19.4.4
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATWINC1500

Buy Now Datasheet
RF Transceiver Modules and Modems - ATWINC1500-MR210UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWINC1500-MR210UB
RF Transceiver Modules and Modems ATWINC1500-MR210UB
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATWINC1500-MR210UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATWINC1500-MR210UB
RF and Wireless - RF Transceiver Modules and Modems ATWINC1500-MR210UB
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235696-ATWINC1500-MR210UB ATWINC1500-MR210UB ATWINC1500-MR210UB
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
2.4 GHz Wi-Fi Front End Module - QPF4228 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details