ROHM Semiconductor USA, LLC Rf Transmitter BH1416F

Description
IC TRANSMIT FM STEREO SOP22 TR Product overview: BH1416F from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1416F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSMIT FM STEREO SOP22 TR Product overview: BH1416F from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1416F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transmitter - 871-BH1416F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Transmitter
871-BH1416F
Rf Transmitter 871-BH1416F
IC TRANSMIT FM STEREO SOP22 TR Product overview: BH1416F from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1416F can be used for catalog matching and distributor lookup.

IC TRANSMIT FM STEREO SOP22 TR Product overview: BH1416F from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1416F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1416F - 049531-BH1416F - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1416F
049531-BH1416F
RF Transmitters - BH1416F 049531-BH1416F
Manufacturer: Rohm Semiconductor Win Source Part Number: 049531-BH1416F Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 28mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 22-SOIC (0.213", 5.40mm Width) Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049531-BH1416F
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 22-SOIC (0.213", 5.40mm Width)
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Transmitters RF Transmitters
Product Number 871-BH1416F 049531-BH1416F
Product Name Rf Transmitter RF Transmitters - BH1416F
Applications Wireless Audio Link LSI Mobile / Wireless Systems
Package Type Reel - TR
RF Modulation FM
Communication Interface PCB, Surface Mount
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABTH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-KF4-HT - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EM1 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details