ROHM Semiconductor GmbH 4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C501EFJ

Description
BD9C501EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet
Description
BD9C501EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter - BD9C501EFJ - ROHM Semiconductor GmbH
Willich, Germany
4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
BD9C501EFJ
4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter BD9C501EFJ
BD9C501EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

BD9C501EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9C501EFJ
Product Name 4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1224466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers