Fixed -5.5V~-2.7V 2.7V~5.5V 200mA SOT-23-6 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LM2776DBVR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOT23 |
| Output Voltage Type | Fixed |
| Output Voltage | -5.5 to -2.7 volts |