The CHL8214 is a dual-loop digital multi-phase buck controller designed for GPU voltage regulation, featuring 4+1-phase PWM control, I2C interface for configuration and telemetry, and programmable switching frequencies from 200kHz to 1.2MHz per phase. It supports dynamic voltage transitions via three VID select lines, IR Efficiency Shaping with Dynamic Phase Control, and Adaptive Transient Algorithm to reduce output bulk capacitors. The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection, with thermistor-based temperature sensing and a VRHOT# flag. It is packaged in a 40-pin 6x6 mm QFN and operates from 0°C to 85°C with a 3.3V ±10%/−15% supply voltage. It is RoHS compliant and features Multiple Time Programmable memory for custom configuration.
IC REG BUCK 40VQFN Product overview: CHL8214-03CRT from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-CHL8214-03CRT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-CHL8214-03CRT |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |