IC SUPERVISOR 1 CHANNEL 8SOP Product overview: BD99A41F-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD99A41F-E2 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOP
Supervisor Open Drain or Open Collector 1 Channel 8-SOP
Win Source Part Number: 1377983-BD99A41F-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Base Product Number: BD99A41
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 4.1V
Reset: Active High
IC SUPERVISOR 1 CHANNEL 8SOP
Supervisory Circuits Volt Supervisor Detect 8-Pin SOP T/R
Supervisor Open Drain or Open Collector 1 Channel 8-SOP
IC SUPERVISOR 1 CHANNEL 8SOP
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-High, Open-Drain; Digital IC Case:SOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD99A41F-E2 | BD99A41F-E2TR-ND | 1377983-BD99A41F-E2 | BD99A41F-E2 | BD99A41F-E2 | BD99A41F-E2 | BD99A41F-E2 | 01AH6763 |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5 to 10 volts | 1 to 10 volts | ||||||
| Threshold | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts |