ROHM Semiconductor USA, LLC PMIC - PMIC - Battery Management - BD99954MWV-E2 BD99954MWV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913285-BD99954MWV-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954MWV-E2DKR, BD99954MWV-E2CT, BD99954MWV-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913285-BD99954MWV-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954MWV-E2DKR, BD99954MWV-E2CT, BD99954MWV-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BD99954MWV-E2 - 913285-BD99954MWV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BD99954MWV-E2
913285-BD99954MWV-E2
PMIC - PMIC - Battery Management - BD99954MWV-E2 913285-BD99954MWV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913285-BD99954MWV-E2 Operating Temperature Range: -30°C ~ 85°C Features: Battery Battery Monitor IC Lithium Ion UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD99954 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD99954MWV-E2DKR, BD99954MWV-E2CT, BD99954MWV-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913285-BD99954MWV-E2
Operating Temperature Range: -30°C ~ 85°C
Features: Battery Battery Monitor IC Lithium Ion UQFN040V5050
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD99954
Categories: Integrated Circuits (ICs)
Case / Package: UQFN040V5050
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD99954MWV-E2DKR, BD99954MWV-E2CT, BD99954MWV-E2TR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BD99954MWV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BD99954MWV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BD99954MWV-E2
IC BATT LI-ION 1-4C UQFN040V5050

IC BATT LI-ION 1-4C UQFN040V5050

Supplier's Site
Battery Management - BD99954MWV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BD99954MWV-E2
Battery Management BD99954MWV-E2
Battery Battery Monitor IC Lithium Ion UQFN040V5050

Battery Battery Monitor IC Lithium Ion UQFN040V5050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913285-BD99954MWV-E2 BD99954MWV-E2 BD99954MWV-E2
Product Name PMIC - PMIC - Battery Management - BD99954MWV-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details