ROHM Semiconductor USA, LLC Batt Manager, Li-Ion/pol, 16.384A, Uqfn; Battery Type Rohm BD99954MWV-E2

Description
BATT MANAGER, LI-ION/POL, 16.384A, UQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:UQFN; No. of Pins:40Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
Datasheet
Description
BATT MANAGER, LI-ION/POL, 16.384A, UQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:UQFN; No. of Pins:40Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Manager, Li-Ion/pol, 16.384A, Uqfn; Battery Type Rohm - 56AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Batt Manager, Li-Ion/pol, 16.384A, Uqfn; Battery Type Rohm
56AC8176
Batt Manager, Li-Ion/pol, 16.384A, Uqfn; Battery Type Rohm 56AC8176
BATT MANAGER, LI-ION/POL, 16.384A, UQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:UQFN; No. of Pins:40Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes

BATT MANAGER, LI-ION/POL, 16.384A, UQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:UQFN; No. of Pins:40Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 56AC8176
Product Name Batt Manager, Li-Ion/pol, 16.384A, Uqfn; Battery Type Rohm
Cell Type Li-Ion; Li-Ion, Li-Pol
Package Type UQFN
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ADP3810AR-12.6 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 12.6 volts
View Details
Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details