ROHM Semiconductor USA, LLC Batt Manager, Li-Ion/pol, Cspbga; Battery Type Rohm BD99954GW-E2

Description
BATT MANAGER, LI-ION/POL, CSPBGA; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:CSPBGA; No. of Pins:41Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
Datasheet
Description
BATT MANAGER, LI-ION/POL, CSPBGA; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:CSPBGA; No. of Pins:41Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Manager, Li-Ion/pol, Cspbga; Battery Type Rohm - 56AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Batt Manager, Li-Ion/pol, Cspbga; Battery Type Rohm
56AC8175
Batt Manager, Li-Ion/pol, Cspbga; Battery Type Rohm 56AC8175
BATT MANAGER, LI-ION/POL, CSPBGA; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:CSPBGA; No. of Pins:41Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes

BATT MANAGER, LI-ION/POL, CSPBGA; Battery Type:Li-Ion, Li-Pol; Input Voltage:25V; Battery Charge Voltage:19.2V; Charge Current Max:16.384A; Battery IC Case Style:CSPBGA; No. of Pins:41Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 56AC8175
Product Name Batt Manager, Li-Ion/pol, Cspbga; Battery Type Rohm
Cell Type Li-Ion; Li-Ion, Li-Pol
Package Type CSPBGA
Pins 41
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Charging ICs - WLC1115-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details