IC BAT CH MULT 2-3C VQFN20PV3535
IC BAT CH MULT 2-3C VQFN20PV3535
IC BAT CH MULT 2-3C VQFN20PV3535
Manufacturer: Rohm Semiconductor
Win Source Part Number: 722659-BD99950MUV-E2
Packaging: Reel
Mounting Style: SMD
Interface: SMBus
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 3
Categories: Integrated Circuits
Supplier Device Package: VQFN20PV3535
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 18V
IC BAT CH MULT 2-3C VQFN20PV3535
IC BAT CH MULT 2-3C VQFN20PV3535
BATTERY CHARGER, 17V, -10 TO 85 DEG C ROHS COMPLIANT: YES
Charger IC Multi-Chemistry VQFN20PV3535
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BD99950MUV-E2TR-ND | 722659-BD99950MUV-E2 | BD99950MUV-E2 | BD99950MUV-E2 | 28AK6495 | BD99950MUV-E2 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BD99950MUV-E2 | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, 17V, -10 To 85 Deg C Rohs Compliant Rohm | Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Features | Lead-Free | |||||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||||
| Pins | 20 |