ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD9745EKN-E2 BD9745EKN-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049495-BD9745EKN-E2 Packaging: Reel - TR Applications: Controller, Digital Camera Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049495-BD9745EKN-E2 Packaging: Reel - TR Applications: Controller, Digital Camera Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9745EKN-E2 - 049495-BD9745EKN-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9745EKN-E2
049495-BD9745EKN-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9745EKN-E2 049495-BD9745EKN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049495-BD9745EKN-E2 Packaging: Reel - TR Applications: Controller, Digital Camera Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049495-BD9745EKN-E2
Packaging: Reel - TR
Applications: Controller, Digital Camera
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 5.5 V
Number of Outputs: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 049495-BD9745EKN-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD9745EKN-E2
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC1G53DC,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details