IC LED DRIVER CTRLR ANALOG 24SOP Product overview: BD9421F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9421F-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913273-BD9421F-GE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Controller Step-Down (Buck) Analog Dimming - 24-SOP
Package: 24-SOIC (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9421
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9421F-GE2TR, BD9421F-GE2DKR, BD9421F-GE2CT
IC WHITE LED DRIVER SOP24
IC LED DRIVER CTRLR ANALOG 24SOP
LED Lighting Drivers White LED Driver for large LCD Panels
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD9421F-GE2 | 913273-BD9421F-GE2 | BD9421F-GE2 | BD9421F-GE2 | BD9421F-GE2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD9421F-GE2 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 9 to 35 volts | 9 to 35 volts |