LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
IC LED DRVR RGLTR PWM 24HTSSOP Product overview: BD9394EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD9394EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864090-BD9394EFV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9394
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD9394EFV-E2TR, BD9394EFV-E2DKR, BD9394EFV-E2CT
IC LED DRVR RGLTR PWM 24HTSSOP
LED Lighting Drivers 27bit LVDS Transmitter 27:4
LED DRIVER, BOOST, 150KHZ, HTSSOP-24; Device Topology:Boost (Step Up); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:150mA; Switching Frequency:150kHz; No. of Outputs:4Outputs; IC Mounting:SMD;RoHS Compliant: Yes
IC WHITE LED DVR DCDC 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD9394EFV-E2TR-ND | 137-BD9394EFV-E2 | 864090-BD9394EFV-E2 | BD9394EFV-E2 | BD9394EFV-E2 | 01AH6742 | BD9394EFV-E2 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - BD9394EFV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Boost, 150Khz, Htssop-24; Device Topology Rohm | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Output Current | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |