Manufacturer: Rohm Semiconductor
Win Source Part Number: 864089-BD93941FP-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 200mA 20-HSOP
Package: 20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD93941
Categories: Integrated Circuits (ICs)
Case / Package: 20-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD93941FP-E2TR, BD93941FP-E2CT, BD93941FP-E2DKR
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 200mA 20-HSOP
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 200mA 20-HSOP
IC LED DVR REG 200MA 20HSOP
IC WHITE LED DVR DCDC 20HSOP Product overview: BD93941FP-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD93941FP-E2 can be used for catalog matching and distributor lookup.
IC WHITE LED DVR DCDC 20HSOP
LED Lighting Drivers LED Backlight for large LCDs
IC WHITE LED DVR DCDC 20HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 864089-BD93941FP-E2 | BD93941FP-E2DKR-ND | 137-BD93941FP-E2 | BD93941FP-E2 | BD93941FP-E2 | BD93941FP-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD93941FP-E2 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 20-HSOP | Tape & Reel (TR) | ||||
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Output Current | 200 milliamps | 200 milliamps |