Rochester Electronics PMIC - PMIC - LED Drivers - FL7701M FL7701M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872040-FL7701M Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872040-FL7701M Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FL7701M - 872040-FL7701M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FL7701M
872040-FL7701M
PMIC - PMIC - LED Drivers - FL7701M 872040-FL7701M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872040-FL7701M Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 95 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872040-FL7701M
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 95
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - FL7701M - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FL7701M
PMIC - LED Drivers FL7701M
LED DRIVER, 1-SEGMENT, PDSO8

LED DRIVER, 1-SEGMENT, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 872040-FL7701M FL7701M
Product Name PMIC - PMIC - LED Drivers - FL7701M PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
LED Drivers - 763475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20 watts
Features RoHS Compliant
View Details