ROHM Semiconductor USA, LLC Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs BD9206EFV

Description
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).
Datasheet
Description
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs - BD9206EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs
BD9206EFV
Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs BD9206EFV
BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).

BD9206EFV is an IC with a built-in 6ch high-accuracy (absolute accuracy:±4%) constant-current driver. Capable of lighting a maximum of 36 white LEDs with 6 rows×6 lines. Due to the wide input voltage range (8V to 30V), it can be widely used from a backlights of Note PC and PDA etc. to LED light sources of Scanner and PPC etc. Moreover, it restrain the generation of heat at the time of large current drive because of adoption of high-heat-radiation package(HTSSOP-B20).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD9206EFV
Product Name Constant Current LED Driver with PWM Brightness Control for up to 36 LEDs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 250 C (-40 to 482 F)
Package Type QFP; LQFP; LQFP
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74ALVC374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details