ROHM Semiconductor USA, LLC Dc/dc Ctrl, Aec-Q100, Buck-Boost, Htssop; Supply Voltage Min Rohm BD9035AEFV-CE2

Description
DC/DC CTRL, AEC-Q100, BUCK-BOOST, HTSSOP; Supply Voltage Min:3.8V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:24Pins; Switching Frequency:600kHz; RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, AEC-Q100, BUCK-BOOST, HTSSOP; Supply Voltage Min:3.8V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:24Pins; Switching Frequency:600kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Aec-Q100, Buck-Boost, Htssop; Supply Voltage Min Rohm - 58AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Aec-Q100, Buck-Boost, Htssop; Supply Voltage Min Rohm
58AC8537
Dc/dc Ctrl, Aec-Q100, Buck-Boost, Htssop; Supply Voltage Min Rohm 58AC8537
DC/DC CTRL, AEC-Q100, BUCK-BOOST, HTSSOP; Supply Voltage Min:3.8V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:24Pins; Switching Frequency:600kHz; RoHS Compliant: Yes

DC/DC CTRL, AEC-Q100, BUCK-BOOST, HTSSOP; Supply Voltage Min:3.8V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:24Pins; Switching Frequency:600kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC8537
Product Name Dc/dc Ctrl, Aec-Q100, Buck-Boost, Htssop; Supply Voltage Min Rohm
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details