ROHM Semiconductor USA, LLC PMIC - Battery Chargers BD8664GW-E2

Description
IC BATT CHG LI-ION UCSP75M2
Request a Quote Datasheet
Description
IC BATT CHG LI-ION UCSP75M2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BD8664GW-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8664GW-E2DKR-ND
PMIC - Battery Chargers BD8664GW-E2DKR-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
PMIC - Battery Chargers - BD8664GW-E2CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8664GW-E2CT-ND
PMIC - Battery Chargers BD8664GW-E2CT-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
PMIC - Battery Chargers - BD8664GW-E2TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD8664GW-E2TR-ND
PMIC - Battery Chargers BD8664GW-E2TR-ND
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Buy Now Datasheet
Battery Chargers - BD8664GW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BD8664GW-E2
Battery Chargers BD8664GW-E2
Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2)

Charger IC Lithium Ion 20-UCSP75M2 (2.2x2.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BD8664GW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BD8664GW-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BD8664GW-E2
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Supplier's Site
Battery Charger, Li-Ion, 8.3V; Battery Type Rohm - 01AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion, 8.3V; Battery Type Rohm
01AH6711
Battery Charger, Li-Ion, 8.3V; Battery Type Rohm 01AH6711
BATTERY CHARGER, LI-ION, 8.3V; Battery Type:Li-Ion; Input Voltage:5V; Battery Charge Voltage:8.3V; Charge Current Max:-; Battery IC Case Style:UCSP; No. of Pins:20Pins; No. of Series Cells:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

BATTERY CHARGER, LI-ION, 8.3V; Battery Type:Li-Ion; Input Voltage:5V; Battery Charge Voltage:8.3V; Charge Current Max:-; Battery IC Case Style:UCSP; No. of Pins:20Pins; No. of Series Cells:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Battery Chargers - BD8664GW-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BD8664GW-E2
PMIC - Battery Chargers BD8664GW-E2
IC BATT CHG LI-ION UCSP75M2

IC BATT CHG LI-ION UCSP75M2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BD8664GW-E2DKR-ND BD8664GW-E2 BD8664GW-E2 01AH6711 BD8664GW-E2
Product Name PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger, Li-Ion, 8.3V; Battery Type Rohm PMIC - Battery Chargers
Features Lead-Free
Package Type 20-VFBGA, CSPBGA BGA; CSP; PBGA; 20-VFBGA, CSPBGA BGA UCSP
Pins 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - ISL6292DCRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 2486193 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 150 C (302 F)
View Details