ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD8389FV-ME2

Description
Win Source Part Number: 1354685-BD8389FV-ME2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B Base Product Number: BD8389 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Shift Register Internal Switch(s): Yes Number of Outputs: 12 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Voltage - Output: 40V Current - Output / Channel: 50mA Dimming: PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1354685-BD8389FV-ME2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B Base Product Number: BD8389 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Shift Register Internal Switch(s): Yes Number of Outputs: 12 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Voltage - Output: 40V Current - Output / Channel: 50mA Dimming: PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1354685-BD8389FV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1354685-BD8389FV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1354685-BD8389FV-ME2
Win Source Part Number: 1354685-BD8389FV-ME2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B Base Product Number: BD8389 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Topology: Shift Register Internal Switch(s): Yes Number of Outputs: 12 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Voltage - Output: 40V Current - Output / Channel: 50mA Dimming: PWM

Win Source Part Number: 1354685-BD8389FV-ME2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSOP-B
Base Product Number: BD8389
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Shift Register
Internal Switch(s): Yes
Number of Outputs: 12
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Voltage - Output: 40V
Current - Output / Channel: 50mA
Dimming: PWM

Buy Now Datasheet
LED Drivers - BD8389FV-ME2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

Buy Now Datasheet
LED Drivers - BD8389FV-ME2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

Buy Now Datasheet
LED Drivers - BD8389FV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 20-SSOP-B

Buy Now Datasheet
Singapore, Singapore
50MA LED Driver IC
137-BD8389FV-ME2
50MA LED Driver IC 137-BD8389FV-ME2
IC LED DRVR LIN PWM 50MA 20SSOP Product overview: BD8389FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8389FV-ME2 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 50MA 20SSOP Product overview: BD8389FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8389FV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - BD8389FV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD8389FV-ME2
PMIC - LED Drivers BD8389FV-ME2
PWR MGMT LINEAR REGULATOR

PWR MGMT LINEAR REGULATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD8389FV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD8389FV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD8389FV-ME2
IC LED DRVR LIN PWM 50MA 20SSOP

IC LED DRVR LIN PWM 50MA 20SSOP

Supplier's Site
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm - 01AH6710 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm
01AH6710
Led Driver, Aec-Q100, Constant Current; Device Topology Rohm 01AH6710
LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:600mA; Switching Frequency:-; No. of Outputs:12Outputs; IC RoHS Compliant: Yes

LED DRIVER, AEC-Q100, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:600mA; Switching Frequency:-; No. of Outputs:12Outputs; IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1354685-BD8389FV-ME2 BD8389FV-ME2CT-ND 137-BD8389FV-ME2 BD8389FV-ME2 BD8389FV-ME2 01AH6710
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers 50MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Aec-Q100, Constant Current; Device Topology Rohm
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 40 volts 40 volts 40 volts 40 volts
Package Type 20-LSSOP (0.173", 4.40mm Width) Tape & Reel (TR)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2751SD-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
150MA LED Driver IC - 137-NCR420ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers
LED Drivers - 1766718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details