The A8502 is a multi-output white LED driver for automotive LCD backlighting, integrating a current-mode boost converter with a 60 V DMOS switch and two 120 mA LED current sinks. It operates from a 5 V to 40 V input voltage range and supports up to 24 LEDs in two parallel strings of 12 LEDs each. The device is housed in a 16-pin TSSOP package with an exposed thermal pad for enhanced heat dissipation and is AEC-Q100 qualified for automotive applications. It offers PWM and analog dimming, synchronization up to 2.3 MHz, and comprehensive fault protection including overvoltage, overtemperature, and open/shorted LED detection. LED current matching accuracy is 0.7% to 0.8%.
The A8502 simplifies LCD backlighting and LED lighting designs, integrating a boost converter, two current sinks, and comprehensive protection features. Its wide input voltage range (5V-40V) ensures robust performance in automotive applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver, 24-Segment, PDSO16, TSSOP-16 Product overview: A8502KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8502KLPTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 16-eTSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011455-A8502KLPTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 580kHz to 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
IC LED DRVR RGLTR PWM 16ETSSOP
IC LED DRIVER RGLTR DIM 16TSSOP
LED DRIVER, PWM/ANALOG, 2.3MHZ, TSSOP-16; Device Topology:Boost (Step Up); Input Voltage Min:5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:120mA; Switching Frequency:2.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, PWM/ANALOG, 2.3MHZ, TSSOP-16, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:120mA; Switching Frequency:2.3MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8502KLPTR-T | 137-A8502KLPTR-T | 620-1678-2-ND | 1011455-A8502KLPTR-T | A8502KLPTR-T | A8502KLPTR-T | 12X7877 |
| Product Name | Automotive Infotainment Led Driver | TSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - A8502KLPTR-T | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Pwm/analog, 2.3Mhz, Tssop-16; Device Topology Allegro Microsystems |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 2 # | ||||||
| Input Voltage | 5 to 40 volts | 5 volts | 5 to 40 volts | 5 to 40 volts | |||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps | 120 milliamps |