IC LED DRVR LIN PWM 50MA 16SSOP Product overview: BD8388FV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8388FV-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register PWM Dimming 50mA 16-SSOP-B
LED Driver IC 8 Output Linear Shift Register PWM Dimming 50mA 16-SSOP-B
LED Driver IC 8 Output Linear Shift Register PWM Dimming 50mA 16-SSOP-B
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) -Power Management (PMIC)- LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Applications: Automotive
8CH LED DRIVER IC FOR AUTOMOTIVE
LED DRIVER, AEC-Q100, CONSTANT CURRENT ROHS COMPLIANT: YES
Power Supplies - External/Internal (Off-Board) - LED Drivers
8CH LED DRIVER IC FOR AUTOMOTIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD8388FV-ME2 | 846-BD8388FV-ME2CT-ND | 687-BD8388FV-ME2 | 40AH4729 | BD8388FV-ME2 | BD8388FV-ME2 | |
| Product Name | 50MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) -Power Management (PMIC)- LED Drivers | 8CH LED DRIVER IC FOR AUTOMOTIVE | Led Driver, Aec-Q100, Constant Current Rohs Compliant Rohm | Power Supplies - External/Internal (Off-Board) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||||
| Output Voltage | 40 volts | 40 volts | |||||
| Number of Channels | 8 # | ||||||
| Package Type | Tape & Reel (TR) | 16-LSSOP (0.173", 4.40mm Width) | 16-LSSOP (0.173, 4.40mm Width) |