Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5190QV

Description
The TLD5190QV is a synchronous MOSFET H-Bridge DC-DC controller with built in protection features This concept of a synchronous and seamless buck-boost regulation provides a very efficient solution for circuits where the output (load) voltage is on the same level as the input voltage, e.g. in short chains with 2 to 3 high power LEDs or laser diodes connected to a 12 V electrical system. Thanks to the flexibility to be used in current and in voltage mode it is also a perfect device for powering non LED applications like USB and mobile wireless charger or as multipurpose pre-regulation like for infotainment. As it comes without SPI it is also ideal for all application where a basic feature set is sufficient or where a Microcontroller is not used. Summary of Features MOSFET H-Bridge with Single Inductor DC-DC Controller for high power BUCK-BOOST LED control Constant Current and Constant Voltage Regulation Wide VIN Range (Device 4.5V to 40V, Power Stage 4.5V to 55V) Wide LED forward voltage Range (2V up to 55V) LED current accuracy+/-3% at Tj=25° and 4% over the whole automotive temperature range Switching Frequency Range from 200 kHz to 700 kHz Maximum Efficiency in every condition (up to 96%) Flexible current sense (Highside or Lowside) EMC optimized device: Features an auto Spread Spectrum concept to ensure best in class EMC performance Open Load, Overvoltages, Shorted LED fault and Overtemperature Diagnostic Outputs LED and Input current sense with dedicated monitor Outputs Smart power protection features for device and load (open load, short of Load, Overtemperature) Capability to supply Gate Drivers via external Voltage Regulator Adjustable Soft Start Enhanced Dimming features to adjust average LED current and PWM dimming Available in a small thermally enhanced VQFN-48-31 package Automotive AEC Qualified Potential Applications Especially designed for driving high power LEDs in automotive applications Ideal for driving (LED) loads on supply/battery voltage level Automotive Exterior Lighting, where high efficiency is required or where board space is limited, like high current Low Beam, High Beam or combined Low- and Highbeams Non LED applications like USB, mobile wireless charger and multipurpose pre-regulation like for infotainment Applications Adapters and chargers ADAS & autonomous driving Automotive body control module (BCM) In-Cabin Wireless Charging Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet
Description
The TLD5190QV is a synchronous MOSFET H-Bridge DC-DC controller with built in protection features This concept of a synchronous and seamless buck-boost regulation provides a very efficient solution for circuits where the output (load) voltage is on the same level as the input voltage, e.g. in short chains with 2 to 3 high power LEDs or laser diodes connected to a 12 V electrical system. Thanks to the flexibility to be used in current and in voltage mode it is also a perfect device for powering non LED applications like USB and mobile wireless charger or as multipurpose pre-regulation like for infotainment. As it comes without SPI it is also ideal for all application where a basic feature set is sufficient or where a Microcontroller is not used. Summary of Features MOSFET H-Bridge with Single Inductor DC-DC Controller for high power BUCK-BOOST LED control Constant Current and Constant Voltage Regulation Wide VIN Range (Device 4.5V to 40V, Power Stage 4.5V to 55V) Wide LED forward voltage Range (2V up to 55V) LED current accuracy+/-3% at Tj=25° and 4% over the whole automotive temperature range Switching Frequency Range from 200 kHz to 700 kHz Maximum Efficiency in every condition (up to 96%) Flexible current sense (Highside or Lowside) EMC optimized device: Features an auto Spread Spectrum concept to ensure best in class EMC performance Open Load, Overvoltages, Shorted LED fault and Overtemperature Diagnostic Outputs LED and Input current sense with dedicated monitor Outputs Smart power protection features for device and load (open load, short of Load, Overtemperature) Capability to supply Gate Drivers via external Voltage Regulator Adjustable Soft Start Enhanced Dimming features to adjust average LED current and PWM dimming Available in a small thermally enhanced VQFN-48-31 package Automotive AEC Qualified Potential Applications Especially designed for driving high power LEDs in automotive applications Ideal for driving (LED) loads on supply/battery voltage level Automotive Exterior Lighting, where high efficiency is required or where board space is limited, like high current Low Beam, High Beam or combined Low- and Highbeams Non LED applications like USB, mobile wireless charger and multipurpose pre-regulation like for infotainment Applications Adapters and chargers ADAS & autonomous driving Automotive body control module (BCM) In-Cabin Wireless Charging Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5190QV - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD5190QV
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD5190QV
The TLD5190QV is a synchronous MOSFET H-Bridge DC-DC controller with built in protection features This concept of a synchronous and seamless buck-boost regulation provides a very efficient solution for circuits where the output (load) voltage is on the same level as the input voltage, e.g. in short chains with 2 to 3 high power LEDs or laser diodes connected to a 12 V electrical system. Thanks to the flexibility to be used in current and in voltage mode it is also a perfect device for powering non LED applications like USB and mobile wireless charger or as multipurpose pre-regulation like for infotainment. As it comes without SPI it is also ideal for all application where a basic feature set is sufficient or where a Microcontroller is not used. Summary of Features MOSFET H-Bridge with Single Inductor DC-DC Controller for high power BUCK-BOOST LED control Constant Current and Constant Voltage Regulation Wide VIN Range (Device 4.5V to 40V, Power Stage 4.5V to 55V) Wide LED forward voltage Range (2V up to 55V) LED current accuracy+/-3% at Tj=25° and 4% over the whole automotive temperature range Switching Frequency Range from 200 kHz to 700 kHz Maximum Efficiency in every condition (up to 96%) Flexible current sense (Highside or Lowside) EMC optimized device: Features an auto Spread Spectrum concept to ensure best in class EMC performance Open Load, Overvoltages, Shorted LED fault and Overtemperature Diagnostic Outputs LED and Input current sense with dedicated monitor Outputs Smart power protection features for device and load (open load, short of Load, Overtemperature) Capability to supply Gate Drivers via external Voltage Regulator Adjustable Soft Start Enhanced Dimming features to adjust average LED current and PWM dimming Available in a small thermally enhanced VQFN-48-31 package Automotive AEC Qualified Potential Applications Especially designed for driving high power LEDs in automotive applications Ideal for driving (LED) loads on supply/battery voltage level Automotive Exterior Lighting, where high efficiency is required or where board space is limited, like high current Low Beam, High Beam or combined Low- and Highbeams Non LED applications like USB, mobile wireless charger and multipurpose pre-regulation like for infotainment Applications Adapters and chargers ADAS & autonomous driving Automotive body control module (BCM) In-Cabin Wireless Charging Solutions for inductive wireless charging above 50 W

The TLD5190QV is a synchronous MOSFET H-Bridge DC-DC controller with built in protection features

This concept of a synchronous and seamless buck-boost regulation provides a very efficient solution for circuits where the output (load) voltage is on the same level as the input voltage, e.g. in short chains with 2 to 3 high power LEDs or laser diodes connected to a 12 V electrical system.
Thanks to the flexibility to be used in current and in voltage mode it is also a perfect device for powering non LED applications like USB and mobile wireless charger or as multipurpose pre-regulation like for infotainment.
As it comes without SPI it is also ideal for all application where a basic feature set is sufficient or where a Microcontroller is not used.


Summary of Features

  • MOSFET H-Bridge with Single Inductor DC-DC Controller for high power BUCK-BOOST LED control
  • Constant Current and Constant Voltage Regulation
  • Wide VIN Range (Device 4.5V to 40V, Power Stage 4.5V to 55V)
  • Wide LED forward voltage Range (2V up to 55V)
  • LED current accuracy+/-3% at Tj=25° and 4% over the whole automotive temperature range
  • Switching Frequency Range from 200 kHz to 700 kHz
  • Maximum Efficiency in every condition (up to 96%)
  • Flexible current sense (Highside or Lowside)
  • EMC optimized device: Features an auto Spread Spectrum concept to ensure best in class EMC performance
  • Open Load, Overvoltages, Shorted LED fault and Overtemperature Diagnostic Outputs
  • LED and Input current sense with dedicated monitor Outputs
  • Smart power protection features for device and load (open load, short of Load, Overtemperature)
  • Capability to supply Gate Drivers via external Voltage Regulator
  • Adjustable Soft Start
  • Enhanced Dimming features to adjust average LED current and PWM dimming
  • Available in a small thermally enhanced VQFN-48-31 package
  • Automotive AEC Qualified

Potential Applications

  • Especially designed for driving high power LEDs in automotive applications
  • Ideal for driving (LED) loads on supply/battery voltage level
  • Automotive Exterior Lighting, where high efficiency is required or where board space is limited, like high current Low Beam, High Beam or combined Low- and Highbeams
  • Non LED applications like USB, mobile wireless charger and multipurpose pre-regulation like for infotainment

Applications

  • Adapters and chargers
  • ADAS & autonomous driving
  • Automotive body control module (BCM)
  • In-Cabin Wireless Charging
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD5190QV
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - BCR 401U E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Driver ICs - 7532756 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sc74
View Details
LED Driver IC - 745-TLD5098EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel
View Details
3 suppliers
Infineon Technologies AG
Specs
Package Type Bulk
View Details