ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD8374HFP-MTR BD8374HFP-MTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023081-BD8374HFP-MT R Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Frequency: 0Hz to 2.5GHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: HRP7 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023081-BD8374HFP-MT R Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Frequency: 0Hz to 2.5GHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: HRP7 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD8374HFP-MTR - 1023081-BD8374HFP-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD8374HFP-MTR
1023081-BD8374HFP-MTR
PMIC - PMIC - LED Drivers - BD8374HFP-MTR 1023081-BD8374HFP-MTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023081-BD8374HFP-MT R Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Frequency: 0Hz to 2.5GHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: HRP7 Maximum Supply Voltage: 42V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023081-BD8374HFP-MTR
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 0Hz to 2.5GHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: HRP7
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MA LED Driver IC
137-BD8374HFP-MTR
500MA LED Driver IC 137-BD8374HFP-MTR
IC LED DRVR LIN PWM 500MA HRP7 Product overview: BD8374HFP-MTR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8374HFP-MTR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 500MA HRP7 Product overview: BD8374HFP-MTR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8374HFP-MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
BD8374HFP-MTR
LED Lighting Drivers BD8374HFP-MTR
LED Lighting Drivers LED source Dvr

LED Lighting Drivers LED source Dvr

Buy Now Datasheet
Led Driver, Aec-Q100, Cc, Hrp-7; Device Topology Rohm - 05AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Cc, Hrp-7; Device Topology Rohm
05AC7890
Led Driver, Aec-Q100, Cc, Hrp-7; Device Topology Rohm 05AC7890
LED DRIVER, AEC-Q100, CC, HRP-7; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:50V; Driver Case Style:HRP; No. of Pins:7Pins; Input Voltage Min:4.5V; Input Voltage Max:42V; Switching RoHS Compliant: Yes

LED DRIVER, AEC-Q100, CC, HRP-7; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:50V; Driver Case Style:HRP; No. of Pins:7Pins; Input Voltage Min:4.5V; Input Voltage Max:42V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD8374HFP-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD8374HFP-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD8374HFP-MTR
IC LED DRVR LIN PWM 500MA HRP7

IC LED DRVR LIN PWM 500MA HRP7

Supplier's Site
PMIC - LED Drivers - BD8374HFP-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD8374HFP-MTR
PMIC - LED Drivers BD8374HFP-MTR
IC LED DRIVER LIN DIM 500MA HRP7

IC LED DRIVER LIN DIM 500MA HRP7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1023081-BD8374HFP-MTR 137-BD8374HFP-MTR BD8374HFP-MTR 05AC7890 BD8374HFP-MTR BD8374HFP-MTR
Product Name PMIC - PMIC - LED Drivers - BD8374HFP-MTR 500MA LED Driver IC LED Lighting Drivers Led Driver, Aec-Q100, Cc, Hrp-7; Device Topology Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 42 volts 4.5 to 42 volts 4.5 to 42 volts
Output Current 500 milliamps 500 milliamps 500 milliamps
Package Type HRP7 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

200MA LED Driver IC - 137-AAT3112IVN-5.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.8 volts
Number of Channels 2 #
Package Type Reel - TR
View Details
3 suppliers
LM3429-Q1 N-Channel Controller for Constant Current LED Drivers - LM3429Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
LED Drivers - A6275ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
6 suppliers