The 2EDL8124G3C is a high-side and low-side gate driver IC designed for advanced switching converters in telecom and datacom applications. It features a differential input with built-in hysteresis for noise immunity and inherent shoot-through protection. Both high-side and low-side drivers provide 4 A source current and 6 A sink current capability, with an integrated 120 V bootstrap diode. Propagation delay matching is less than 6 ns, ensuring volt-second balance. It operates from 8 V to 17 V supply voltage, supports frequencies up to 1 MHz, and has -8 V to 15 V input common mode rejection. The device is packaged in a PG-VSON-10-4 package measuring 3 mm x 3 mm and is lead-free and RoHS compliant. It is qualified for industrial applications per JEDEC JESD47/20/22.
120 V high side and low side 2EDL8124G3C EiceDRIVER™
2EDL8124G3C is a high-side and low-side driver designed for advanced switching converters such as in telecom and datacom applications. 2EDL8124G3C takes in differential input with built-in hysteresis for enhanced noise immunity. 2EDL8124G3C’s inherent shoot-through protection ensures the robustness of the system. 2EDL8124G3C have an integrated 120 V boot-strap diode as well as a precise channel-to-channel propagation delay matching <6 ns that ensures volt-second balance and avoids magnetic core saturation. The driver comes in small 3x3 industry-standard leadless package and pin-out.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDL8124G3C |
| Product Name | Power - Gate Driver ICs - 2EDL8124G3C |
| Driver Type | High-side; Low-side |
| Output Current | 4 amps |
| Supply Voltage | 8 to 17 volts |
| Propagation Delay | 45 ns |