Win Source Part Number: 971133-BD7844AEFV-E2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 20V
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Number of Outputs: 16
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 5.5V
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD7844AEFVE2,BD7844A
Base Product Number: BD7844
IC LED DRVR LINEAR 80MA 28HTSSOP Product overview: BD7844AEFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD7844AEFV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Dimming 80mA 28-HTSSOP-B
LED Driver IC 16 Output Linear Dimming 80mA 28-HTSSOP-B
LED Lighting Drivers LED DRVR 5V
IC LED DRIVER LIN 80MA 28HTSSOP
IC LED DRVR LINEAR 80MA 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 971133-BD7844AEFV-E2 | 137-BD7844AEFV-E2 | BD7844AEFV-E2CT-ND | BD7844AEFV-E2 | BD7844AEFV-E2 | BD7844AEFV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 80MA LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 20 volts | 20 volts | ||||
| Package Type | 28-VSSOP (0.173", 4.40mm Width) Exposed Pad | Tape & Reel (TR) | ||||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |