Allegro MicroSystems Inc. LED Drivers A6281EESTR-T

Description
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)
Request a Quote Datasheet
Description
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1218-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1218-2-ND
LED Drivers 620-1218-2-ND
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)

LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-QFN/MLP (3x3)

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-A6281EESTR-T
QFN LED Driver IC 137-A6281EESTR-T
LED Driver, 6-Segment, 3 X 3 MM, LEAD FREE, QFN-16 Product overview: A6281EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6281EESTR-T can be used for catalog matching and distributor lookup.

LED Driver, 6-Segment, 3 X 3 MM, LEAD FREE, QFN-16 Product overview: A6281EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6281EESTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A6281EESTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6281EESTR-T
PMIC - LED Drivers A6281EESTR-T
IC LED DRIVER LINEAR DIM 16QFN

IC LED DRIVER LINEAR DIM 16QFN

Supplier's Site Datasheet
Led Driver, 32 Bit, Qfn-16; Device Topology Allegro Microsystems - 61M4139 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 32 Bit, Qfn-16; Device Topology Allegro Microsystems
61M4139
Led Driver, 32 Bit, Qfn-16; Device Topology Allegro Microsystems 61M4139
LED DRIVER, 32 BIT, QFN-16; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:165mA; Output Voltage:3V; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:4.75V; Input Voltage Max:17V; MSL:- RoHS Compliant: Yes

LED DRIVER, 32 BIT, QFN-16; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:165mA; Output Voltage:3V; Driver Case Style:QFN; No. of Pins:16Pins; Input Voltage Min:4.75V; Input Voltage Max:17V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6281EESTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6281EESTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6281EESTR-T
IC LED DRVR LIN PWM 150MA 16QFN

IC LED DRVR LIN PWM 150MA 16QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1218-2-ND 137-A6281EESTR-T A6281EESTR-T 61M4139 A6281EESTR-T
Product Name LED Drivers QFN LED Driver IC PMIC - LED Drivers Led Driver, 32 Bit, Qfn-16; Device Topology Allegro Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.75 to 17 volts 4.75 to 17 volts 4.75 to 17 volts
Output Voltage 1 to 3 volts 3 volts 3 volts
Output Current 150 milliamps 150 milliamps 165 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers
LED Drivers - 360648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 200 to 240 volts
Output Voltage 3 to 42 volts
Output Power 10 watts
View Details
TSSOP LED Driver IC - 137-A6279ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers