ROHM Semiconductor GmbH 1.1W to1.5W Monaural Speaker Amplifier BD7830NUV

Description
BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet
Description
BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1W to1.5W Monaural Speaker Amplifier - BD7830NUV - ROHM Semiconductor GmbH
Willich, Germany
1.1W to1.5W Monaural Speaker Amplifier
BD7830NUV
1.1W to1.5W Monaural Speaker Amplifier BD7830NUV
BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

Supplier's Site Datasheet
1.1W to1.5W Monaural Speaker Amplifiers - BD7830NUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.1W to1.5W Monaural Speaker Amplifiers
BD7830NUV
1.1W to1.5W Monaural Speaker Amplifiers BD7830NUV
BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD7830NUV BD7830NUV
Product Name 1.1W to1.5W Monaural Speaker Amplifier 1.1W to1.5W Monaural Speaker Amplifiers
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2600 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 840 watts
Number of Channels 2 #
View Details