ROHM Semiconductor USA, LLC LED Drivers BD7757MWX-E2

Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BD7757MWX-E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

Buy Now Datasheet
LED Drivers - BD7757MWX-E2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

Buy Now Datasheet
LED Drivers - BD7757MWX-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 1.5A (Flash) USON014X3020

Buy Now Datasheet
Led Driver, Sync Boost, 2Mhz, Uson-14; Device Topology Rohm - 01AH6691 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Sync Boost, 2Mhz, Uson-14; Device Topology Rohm
01AH6691
Led Driver, Sync Boost, 2Mhz, Uson-14; Device Topology Rohm 01AH6691
LED DRIVER, SYNC BOOST, 2MHZ, USON-14; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; Output Voltage Max:5.1V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; ICRoHS Compliant: Yes

LED DRIVER, SYNC BOOST, 2MHZ, USON-14; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; Output Voltage Max:5.1V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; ICRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD7757MWX-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD7757MWX-E2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD7757MWX-E2
IC LED DRIVER CTRLR 1.5A 14USON

IC LED DRIVER CTRLR 1.5A 14USON

Supplier's Site
PMIC - LED Drivers - BD7757MWX-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD7757MWX-E2
PMIC - LED Drivers BD7757MWX-E2
1.5A LED CAMERA FLASH DRIVER SYN

1.5A LED CAMERA FLASH DRIVER SYN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BD7757MWX-E2TR-ND 01AH6691 BD7757MWX-E2 BD7757MWX-E2
Product Name LED Drivers Led Driver, Sync Boost, 2Mhz, Uson-14; Device Topology Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1381427-APS13568KLJATR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
6 suppliers
LED Drivers - 697413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 51 volts
View Details
LED Drivers - IRS2541PBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 15.6 volts
View Details
5 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers