ROHM Semiconductor USA, LLC Quasi-Resonant Dc/dc Ctrl, 120Khz, Sop-8; Supply Voltage Min Rohm BD7682FJ-LBE2

Description
QUASI-RESONANT DC/DC CTRL, 120KHZ, SOP-8; Supply Voltage Min:15V; Supply Voltage Max:27.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:120kHz; Topology:-; OperatingRoHS Compliant: Yes
Datasheet
Description
QUASI-RESONANT DC/DC CTRL, 120KHZ, SOP-8; Supply Voltage Min:15V; Supply Voltage Max:27.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:120kHz; Topology:-; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-Resonant Dc/dc Ctrl, 120Khz, Sop-8; Supply Voltage Min Rohm - 84Y9793 - Newark, An Avnet Company
Chicago, IL, United States
Quasi-Resonant Dc/dc Ctrl, 120Khz, Sop-8; Supply Voltage Min Rohm
84Y9793
Quasi-Resonant Dc/dc Ctrl, 120Khz, Sop-8; Supply Voltage Min Rohm 84Y9793
QUASI-RESONANT DC/DC CTRL, 120KHZ, SOP-8; Supply Voltage Min:15V; Supply Voltage Max:27.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:120kHz; Topology:-; OperatingRoHS Compliant: Yes

QUASI-RESONANT DC/DC CTRL, 120KHZ, SOP-8; Supply Voltage Min:15V; Supply Voltage Max:27.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:120kHz; Topology:-; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84Y9793
Product Name Quasi-Resonant Dc/dc Ctrl, 120Khz, Sop-8; Supply Voltage Min Rohm
Supply Voltage Other; 15V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers