ROHM Semiconductor USA, LLC Max. 28.5V Output 2Strings (25mA/ch) White LED Driver BD65B60GWL

Description
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.
Datasheet
Description
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver - BD65B60GWL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver
BD65B60GWL
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver BD65B60GWL
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input.
This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD65B60GWL
Product Name Max. 28.5V Output 2Strings (25mA/ch) White LED Driver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260808-SI32182-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details