IC WHITE LED DVR 28.5V 50UCSP Product overview: BD65B60GWL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 28.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD65B60GWL-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023033-BD65B60GWL-E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz to 1.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 28.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-UCSP50L1 (1.4x1.8)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
LED Driver IC Output Dimming
IC LED DVR REG 25MA 12UCSP50L1
IC LED DVR REG 25MA 12UCSP50L1
LED DRIVER, BOOST, 1.1MHZ, UCSP-12; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:28.5V; Output Current Max:25mA; Switching Frequency:1.1MHz; No. of Outputs:2Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers Zener Diode, 100mW, 2 Pin.
IC WHITE LED DVR 28.5V 50UCSP
IC WHITE LED DVR 28.5V 50UCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD65B60GWL-E2 | 1023033-BD65B60GWL-E2 | 846-BD65B60GWL-E2TR-ND | 01AH6662 | BD65B60GWL-E2 | BD65B60GWL-E2 | BD65B60GWL-E2 |
| Product Name | 28.5V LED Driver IC | PMIC - PMIC - LED Drivers - BD65B60GWL-E2 | LED Drivers | Led Driver, Boost, 1.1Mhz, Ucsp-12; Device Topology Rohm | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | |||
| Number of Channels | 2 # | ||||||
| Package Type | Tape & Reel (TR) | 12-UCSP50L1 (1.4x1.8) |