ROHM Semiconductor USA, LLC PMIC - Battery Chargers BD6550G-TR

Description
IC BATT CHG 2A 6SSOP
Request a Quote Datasheet
Description
IC BATT CHG 2A 6SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BD6550G-TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BD6550G-TR-ND
PMIC - Battery Chargers BD6550G-TR-ND
IC BATT CHG 2A 6SSOP

IC BATT CHG 2A 6SSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BD6550G-TR - 049412-BD6550G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BD6550G-TR
049412-BD6550G-TR
PMIC - PMIC - Battery Chargers - BD6550G-TR 049412-BD6550G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049412-BD6550G-TR Packaging: Reel - TR Current - Charging: Constant Charge Current - Max: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 6-SSOP Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049412-BD6550G-TR
Packaging: Reel - TR
Current - Charging: Constant
Charge Current - Max: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 6-SSOP
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Chargers - BD6550G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BD6550G-TR
Battery Chargers BD6550G-TR
Charger IC 6-SSOP

Charger IC 6-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BD6550G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BD6550G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BD6550G-TR
IC BATT CHG 2A 6SSOP

IC BATT CHG 2A 6SSOP

Supplier's Site
PMIC - Battery Chargers - BD6550G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BD6550G-TR
PMIC - Battery Chargers BD6550G-TR
IC BATT CHG 2A 6SSOP

IC BATT CHG 2A 6SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BD6550G-TR-ND 049412-BD6550G-TR BD6550G-TR BD6550G-TR BD6550G-TR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BD6550G-TR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT - BQ24079RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details