IC MOTOR DRIVER 10V-18V 24SSOPA Product overview: BD62014FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62014FS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 138952-BD62014FS-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 24-SSOPA
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
Motor Driver Parallel 24-SSOP-A
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRIVER 10V-18V 24SSOPA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62014FS-E2 | 138952-BD62014FS-E2 | BD62014FS-E2TR-ND | BD62014FS-E2 | BD62014FS-E2 | 49Y7423 | BD62014FS-E2 |
| Product Name | 10V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD62014FS-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Fan Motor Ctrl, 3Ph Bldc, 0.015A, Ssop24; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to ? volts | |||
| AC Input | 10 to 18 volts | 10 to 18 volts | 10 to ? volts |