Infineon Technologies AG 13.5V 16.5V Motor Driver IC IRSM836-024MA

Description
IC MTR DRIVER 13.5V-16.5V 36PQFN Product overview: IRSM836-024MA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRSM836-024MA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRIVER 13.5V-16.5V 36PQFN Product overview: IRSM836-024MA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRSM836-024MA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.5V 16.5V Motor Driver IC - 744-IRSM836-024MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.5V 16.5V Motor Driver IC
744-IRSM836-024MA
13.5V 16.5V Motor Driver IC 744-IRSM836-024MA
IC MTR DRIVER 13.5V-16.5V 36PQFN Product overview: IRSM836-024MA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRSM836-024MA can be used for catalog matching and distributor lookup.

IC MTR DRIVER 13.5V-16.5V 36PQFN Product overview: IRSM836-024MA from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRSM836-024MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - IRSM836-024MA - 875306-IRSM836-024MA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - IRSM836-024MA
875306-IRSM836-024MA
PMIC - PMIC - Motor Drivers, Controllers - IRSM836-024MA 875306-IRSM836-024MA
Manufacturer: Infineon Technologies Win Source Part Number: 875306-IRSM836-024MA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver UMOS Parallel 36-PQFN (12x12) Package: 36-PowerVQFN Package: Tray Mounting: Surface Mount Family Name: IRSM836 Categories: Integrated Circuits (ICs) Case / Package: 36-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 875306-IRSM836-024MA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver UMOS Parallel 36-PQFN (12x12)
Package: 36-PowerVQFN
Package: Tray
Mounting: Surface Mount
Family Name: IRSM836
Categories: Integrated Circuits (ICs)
Case / Package: 36-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Motor Drivers, Controllers - IRSM836-024MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IRSM836-024MA
Motor Drivers, Controllers IRSM836-024MA
Motor Driver UMOS Parallel 36-PQFN (12x12)

Motor Driver UMOS Parallel 36-PQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IRSM836-024MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
IRSM836-024MA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IRSM836-024MA
IC MTR DRIVER 13.5V-16.5V 36PQFN

IC MTR DRIVER 13.5V-16.5V 36PQFN

Supplier's Site
PMIC - Motor Drivers, Controllers - IRSM836-024MA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRSM836-024MA
PMIC - Motor Drivers, Controllers IRSM836-024MA
IC MTR DRIVER 13.5V-16.5V 36PQFN

IC MTR DRIVER 13.5V-16.5V 36PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-IRSM836-024MA 875306-IRSM836-024MA IRSM836-024MA IRSM836-024MA IRSM836-024MA
Product Name 13.5V 16.5V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - IRSM836-024MA Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 16 volts
Motor / System Synchronous; AC, Synchronous
Unlock Full Specs
to access all available technical data