Manufacturer: Rohm Semiconductor
Win Source Part Number: 139317-BD6142AMUV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 41V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VQFN024V4040
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 24VQFN Product overview: BD6142AMUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6142AMUV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA VQFN020V4040
IC LED DRV RGLTR PWM 24VQFN
LED Lighting Drivers CONV DCDC SNGL STPDN 2V-27V 24PIN
IC LED DRIVER RGLTR DIM 24VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 139317-BD6142AMUV-E2 | 137-BD6142AMUV-E2 | BD6142AMUV-E2TR-ND | BD6142AMUV-E2 | BD6142AMUV-E2 | BD6142AMUV-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD6142AMUV-E2 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.2 volts | 4.2 to 27 volts | 4.2 to 27 volts | 4.2 to 27 volts | ||
| Output Voltage | 41 volts | 41 volts | ||||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |