Manufacturer: Rohm Semiconductor
Win Source Part Number: 769905-BD6085GUL-E2
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -35°C ~ 85°C (TA)
Package: 35-VFBGA
Applications: Backlight
Mounting: SMD
Voltage - Output: 5.1V
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7 + 4LDOs
Family Name: BD6085GUL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36VCSP50L3
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): CY8CLED04-68LFXI; PCA9533DP/01,118; TLC5904PZP; TLC5904PZPG4;
Introduction Date: September 24, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR 36VCSP50L3 / LED Driver 3.3V/5V 35-Pin VCSP50L3 T/R Product overview: BD6085GUL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, Board Mount LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 924-BD6085GUL-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 7 + 4LDOs Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 30mA VCSP50L3
IC LED DRVR RGLTR 30MA VCSP50L3
IC LED DRIVER RGLTR 36VCSP50L3
LED Lighting Drivers IC LED DRIVER MULTI BACKLIGHT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 769905-BD6085GUL-E2 | 924-BD6085GUL-E2 | BD6085GUL-E2-ND | BD6085GUL-E2 | BD6085GUL-E2 | BD6085GUL-E2 |
| Product Name | Board Mount LED Drivers - BD6085GUL-E2 | 3.3V 5V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 5.1 volts | 5.1 volts | ||||
| Number of Channels | 7 # | |||||
| Package Type | Reel package |