ROHM Semiconductor USA, LLC White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 4 LEDs in Series BD6072HFN

Description
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space.
Datasheet
Description
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 4 LEDs in Series - BD6072HFN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 4 LEDs in Series
BD6072HFN
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 4 LEDs in Series BD6072HFN
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space.

Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD6072HFN
Product Name White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 4 LEDs in Series
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details