IC LED DRIVER CTRLR DIM VCSP85H2 Product overview: BD6066GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6066GU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049399-BD6066GU-E2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 40.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VCSP85H2
Maximum Supply Voltage: 22V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LED Driver IC Output Dimming
LED Driver IC Output Dimming
IC LED DRIVER CTRLR DIM VCSP85H2
IC LED DRIVER CTRLR DIM VCSP85H2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD6066GU-E2 | 049399-BD6066GU-E2 | BD6066GU-E2CT-ND | BD6066GU-E2 | BD6066GU-E2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - BD6066GU-E2 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 22 volts | 2.7 volts | 2.7 to 22 volts | 2.7 to 22 volts | |
| Number of Channels | 4 # | ||||
| Package Type | Tape & Reel (TR) | VCSP85H2 | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |