Infineon Technologies AG Linear LED Driver IC BCR420U

Description
Linear LED driver IC for low/medium power LEDs The BCR420U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Automotive LED lighting systems Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving
Request a Quote Datasheet
Description
Linear LED driver IC for low/medium power LEDs The BCR420U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Automotive LED lighting systems Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR420U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR420U
Linear LED Driver IC BCR420U
Linear LED driver IC for low/medium power LEDs The BCR420U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Automotive LED lighting systems Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving

Linear LED driver IC for low/medium power LEDs

The BCR420U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10mA
  • Output current adjustable by resistor up to 150mA
  • Supply voltage up to 40V
  • Low side current control, NPN transistor power stage
  • PWM dimmable by external transistor
  • Up to 1000mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • 24 GHz radar system
  • Automotive body control module (BCM)
  • Automotive LED lighting systems
  • Connected and smart lighting for IoT
  • Domain controller for ADAS and autonomous driving
Supplier's Site Datasheet
END - OF - LIFE - BCR420U - 1152363-BCR420U - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCR420U
1152363-BCR420U
END - OF - LIFE - BCR420U 1152363-BCR420U
Manufacturer: Infineon Technologies Win Source Part Number: 1152363-BCR420U Manufacturer Homepage: www.infineon.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Lighting, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 1152363-BCR420U
Manufacturer Homepage: www.infineon.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Lighting, LED Lighting

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number BCR420U 1152363-BCR420U
Product Name Linear LED Driver IC END - OF - LIFE - BCR420U
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 420U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 150 to 200 milliamps
Output Power 1 watts
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
5 suppliers
LED Driver ICs - 2580785 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 25 volts
View Details
2 suppliers
 - BCR402RE6433HTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers