ROHM Semiconductor USA, LLC Class-D Speaker Amplifier for Digital Input BD5446EFV

Description
BD5446EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption , delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances upto an ultimate level. With this technology, the IC can achieve high efficiency of 87% (10W+10W output with 8O load). Inaddition, the IC is packaged in a compact reverse heat radiation type power package to achieve low power consumptionand low heat generation and eliminates necessity of external heat-sink up to a total output power of 40W. This productsatisfies both needs for drastic downsizing, low-profile structures and many function, high quality playback of sound system.
Datasheet
Description
BD5446EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption , delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances upto an ultimate level. With this technology, the IC can achieve high efficiency of 87% (10W+10W output with 8O load). Inaddition, the IC is packaged in a compact reverse heat radiation type power package to achieve low power consumptionand low heat generation and eliminates necessity of external heat-sink up to a total output power of 40W. This productsatisfies both needs for drastic downsizing, low-profile structures and many function, high quality playback of sound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-D Speaker Amplifier for Digital Input - BD5446EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Class-D Speaker Amplifier for Digital Input
BD5446EFV
Class-D Speaker Amplifier for Digital Input BD5446EFV
BD5446EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption , delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances upto an ultimate level. With this technology, the IC can achieve high efficiency of 87% (10W+10W output with 8O load). Inaddition, the IC is packaged in a compact reverse heat radiation type power package to achieve low power consumptionand low heat generation and eliminates necessity of external heat-sink up to a total output power of 40W. This productsatisfies both needs for drastic downsizing, low-profile structures and many function, high quality playback of sound system.

BD5446EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption, delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power stage and internal loss due to line resistances upto an ultimate level. With this technology, the IC can achieve high efficiency of 87% (10W+10W output with 8O load). Inaddition, the IC is packaged in a compact reverse heat radiation type power package to achieve low power consumptionand low heat generation and eliminates necessity of external heat-sink up to a total output power of 40W. This productsatisfies both needs for drastic downsizing, low-profile structures and many function, high quality playback of sound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BD5446EFV
Product Name Class-D Speaker Amplifier for Digital Input
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Car Audio, Amplifier - GTA-RSL - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5466GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers