ROHM Semiconductor USA, LLC Analog Input / BTL Output Class-D Speaker Amplifier BD5423MUV

Description
BD5423MUV is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 90% (10W + 10W output with 8O load), which is the top class in theindustry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 34W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.
Datasheet
Description
BD5423MUV is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 90% (10W + 10W output with 8O load), which is the top class in theindustry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 34W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Analog Input / BTL Output Class-D Speaker Amplifier
BD5423MUV
Analog Input / BTL Output Class-D Speaker Amplifier BD5423MUV
BD5423MUV is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationappli cations such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 90% (10W + 10W output with 8O load), which is the top class in theindustry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 34W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.

BD5423MUV is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and internal loss due to line resistances up to an ultimate level.With this technology, the IC has achieved high efficiency of 90% (10W + 10W output with 8O load), which is the top class in theindustry. The IC, in addition, employs a compact back-surface heat radiation type power package to achieve low powerconsumption and low heat generation and eliminates necessity of installing an external radiator, up to a total output of 34W.This product satisfies both needs for drastic downsizing, low-profile structures and powerful, high-quality playback of thesound system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BD5423MUV
Product Name Analog Input / BTL Output Class-D Speaker Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5638NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers