ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm BD49E39G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm - 62AC6642 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm
62AC6642
Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm 62AC6642
VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.9V, SSOP-5; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6642
Product Name Voltage Detector, Aec-Q100, 3.9V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details