ROHM Semiconductor GmbH Voltage Detector with Fixed Delay Time BD46E315G-M

Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series arehighly accurate, low current consumption VoltageDetector IC series. Because the counter timer delaycircuit is built into those series, an external capacitor forthe delay time setting is unnecessary. The lineup wasestablished with two output types (Nch open drain andCMOS output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may beselected according to application.
Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series arehighly accurate, low current consumption VoltageDetector IC series. Because the counter timer delaycircuit is built into those series, an external capacitor forthe delay time setting is unnecessary. The lineup wasestablished with two output types (Nch open drain andCMOS output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may beselected according to application.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD46E315G-M is a voltage detector integrated circuit from ROHM Semiconductor, designed for automotive applications. It features a CMOS output type and operates with a detection voltage of 3.1V, with a high accuracy of ¬±1.0%. The device includes a built-in counter timer with fixed delay times of 50ms, 100ms, and 200ms, eliminating the need for an external capacitor for delay time settings. It has a low current consumption of 0.85¬µA, making it suitable for power-sensitive applications. The operating temperature range is from -40¬8C to +105¬8C, and the product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm. This voltage detector is AEC-Q100 qualified, ensuring reliability in automotive environments.

Datasheet Summary
Powered by GS/AI

The BD46E315G-M is a voltage detector integrated circuit from ROHM Semiconductor, designed for automotive applications. It features a CMOS output type and operates with a detection voltage of 3.1V, with a high accuracy of ¬±1.0%. The device includes a built-in counter timer with fixed delay times of 50ms, 100ms, and 200ms, eliminating the need for an external capacitor for delay time settings. It has a low current consumption of 0.85¬µA, making it suitable for power-sensitive applications. The operating temperature range is from -40¬8C to +105¬8C, and the product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm. This voltage detector is AEC-Q100 qualified, ensuring reliability in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Fixed Delay Time - BD46E315G-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Fixed Delay Time
BD46E315G-M
Voltage Detector with Fixed Delay Time BD46E315G-M
ROHM’s BD45Exxxx-M and BD46Exxxx-M series arehighly accurate, low current consumption VoltageDetector IC series. Because the counter timer delaycircuit is built into those series, an external capacitor forthe delay time setting is unnecessary. The lineup wasestablished with two output types (Nch open drain andCMOS output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may beselected according to application.

ROHM’s BD45Exxxx-M and BD46Exxxx-M series arehighly accurate, low current consumption VoltageDetector IC series. Because the counter timer delaycircuit is built into those series, an external capacitor forthe delay time setting is unnecessary. The lineup wasestablished with two output types (Nch open drain andCMOS output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may beselected according to application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD46E315G-M
Product Name Voltage Detector with Fixed Delay Time
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details