ROHM Semiconductor USA, LLC Audio Special Purpose - BD3881FV-E2 BD3881FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049330-BD3881FV-E2 Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049330-BD3881FV-E2 Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3881FV-E2 - 049330-BD3881FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3881FV-E2
049330-BD3881FV-E2
Audio Special Purpose - BD3881FV-E2 049330-BD3881FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049330-BD3881FV-E2 Packaging: Reel - TR Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049330-BD3881FV-E2
Packaging: Reel - TR
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 28-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3.5 V to 4.75 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049330-BD3881FV-E2
Product Name Audio Special Purpose - BD3881FV-E2
Supply Voltage Other; 3.5 V ~ 4.75 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1923258P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details