LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BD3843FS-E2 BD3843FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 120340-BD3843FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 8 V to 14.6 V Dual Supply Voltage(V±): ±4 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 120340-BD3843FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 8 V to 14.6 V Dual Supply Voltage(V±): ±4 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BD3843FS-E2 - 120340-BD3843FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BD3843FS-E2
120340-BD3843FS-E2
Interface - Interface - Analog Switches - Special Purpose - BD3843FS-E2 120340-BD3843FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 120340-BD3843FS-E2 Packaging: Reel - TR Features: Buffered, Serial Interface Applications: Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Single Supply Voltage (V+): 8 V to 14.6 V Dual Supply Voltage(V±): ±4 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 120340-BD3843FS-E2
Packaging: Reel - TR
Features: Buffered, Serial Interface
Applications: Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-SSOP
Single Supply Voltage (V+): 8 V to 14.6 V
Dual Supply Voltage(V±): ±4 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BD3843FS-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BD3843FS-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BD3843FS-E2
IC SOUND PROCESSOR 6CH 24SSOP

IC SOUND PROCESSOR 6CH 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 120340-BD3843FS-E2 BD3843FS-E2
Product Name Interface - Interface - Analog Switches - Special Purpose - BD3843FS-E2 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface; Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details